Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 7310002

Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.312"; Cable Diameter Max:0.375"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.312"; Cable Diameter Max:0.375"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 41M6584 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
41M6584
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 41M6584
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.312"; Cable Diameter Max:0.375"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.312"; Cable Diameter Max:0.375"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief; Accessory Type:Strain Relief Cord Gripp - 70116317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strain Relief; Accessory Type:Strain Relief Cord Gripp
70116317
Strain Relief; Accessory Type:Strain Relief Cord Gripp 70116317
Strain Relief; Accessory Type:Strain Relief Cord Gripp

Strain Relief; Accessory Type:Strain Relief Cord Gripp

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Strain Reliefs Strain Reliefs
Product Number 41M6584 70116317
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices Strain Relief; Accessory Type:Strain Relief Cord Gripp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824680 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details