Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 73041280

Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.73"; Cable Diameter Max:0.85"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.73"; Cable Diameter Max:0.85"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 41M6583 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
41M6583
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 41M6583
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.73"; Cable Diameter Max:0.85"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.73"; Cable Diameter Max:0.85"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Accessory Type:Bus Drop Grip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 41M6583
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices
Opening Diameter 0.7300 to 0.8500 inch (18.54 to 21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1SNG605013R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
EMC Cable Gland - 4264116 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
3 suppliers