Hubbell Wiring Device-Kellems Bus Drop Grip, Cable; Thread Size Imperial Hubbell Wiring Devices 73041277

Description
BUS DROP GRIP, CABLE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.1mm; Cable Diameter Max:10.9mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Features:Galvanized RoHS Compliant: Yes
Datasheet
Description
BUS DROP GRIP, CABLE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.1mm; Cable Diameter Max:10.9mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Features:Galvanized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Drop Grip, Cable; Thread Size Imperial Hubbell Wiring Devices - 50B4076 - Newark, An Avnet Company
Chicago, IL, United States
Bus Drop Grip, Cable; Thread Size Imperial Hubbell Wiring Devices
50B4076
Bus Drop Grip, Cable; Thread Size Imperial Hubbell Wiring Devices 50B4076
BUS DROP GRIP, CABLE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.1mm; Cable Diameter Max:10.9mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Features:Galvanized RoHS Compliant: Yes

BUS DROP GRIP, CABLE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.1mm; Cable Diameter Max:10.9mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:-; Features:Galvanized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 50B4076
Product Name Bus Drop Grip, Cable; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2100609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details