Hubbell Incorporated D/T STRAIN RELF, .73-.97, 1" INS 783585330105 73031210

Description
D/T STRAIN RELF, .73-.97, 1" INS 783585330105
Request a Quote
Description
D/T STRAIN RELF, .73-.97, 1" INS 783585330105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D/T STRAIN RELF, .73-.97, 1
Wilmington, MA, United States
D/T STRAIN RELF, .73-.97, 1" INS 783585330105
073031210
D/T STRAIN RELF, .73-.97, 1" INS 783585330105 073031210
D/T STRAIN RELF, .73-.97, 1" INS 783585330105

D/T STRAIN RELF, .73-.97, 1" INS 783585330105

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Strain Reliefs
Product Number 073031210
Product Name D/T STRAIN RELF, .73-.97, 1" INS 783585330105
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Connector Strain Relief - 5206478-2 - TE Connectivity
Specs
Material Thermoplastic
View Details