Hubbell Incorporated Duplex/Single Receptacle 7250

Description
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 18-20R CONFIGURATION 4 WIRE(S) UL, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) ARC RESISTANT, CORROSION RESISTANT BRYANT. BRAND
Datasheet
Description
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 18-20R CONFIGURATION 4 WIRE(S) UL, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) ARC RESISTANT, CORROSION RESISTANT BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 7250 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
7250
Duplex/Single Receptacle 7250
SINGLE TYPE PHENOLIC MATERIAL BLACK COLOR 18-20R CONFIGURATION 4 WIRE(S) UL, NOM APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING 4 POLE(S) ARC RESISTANT, CORROSION RESISTANT BRYANT. BRAND
  • SINGLE TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • 18-20R CONFIGURATION
  • 4 WIRE(S)
  • UL, NOM APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4 POLE(S)
  • ARC RESISTANT, CORROSION RESISTANT
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7250
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; NOM
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details