Hubbell Incorporated Locking Flanged Receptacle Outlet 72120ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TECH-SPEC[R] BRAND WITH TRANSPARENT TERMINAL COVER AND WIRING POCKETS
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TECH-SPEC[R] BRAND WITH TRANSPARENT TERMINAL COVER AND WIRING POCKETS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 72120ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
72120ER
Locking Flanged Receptacle Outlet 72120ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TECH-SPEC[R] BRAND WITH TRANSPARENT TERMINAL COVER AND WIRING POCKETS
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L21-20R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • TECH-SPEC[R] BRAND
  • WITH TRANSPARENT TERMINAL COVER AND WIRING POCKETS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 72120ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609117-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-15 Flanged Inlet - 88031040 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details