Hubbell Incorporated Locking Device Receptacle 7210B

Description
SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L2-20R CONFIGURATION 2 WIRE(S) UL APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L2-20R CONFIGURATION 2 WIRE(S) UL APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7210B - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7210B
Locking Device Receptacle 7210B
SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L2-20R CONFIGURATION 2 WIRE(S) UL APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • L2-20R CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • RUST RESISTANT
  • BACK, SIDE WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7210B
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Specs
Device Type Power Entry Module
View Details