Hubbell Incorporated Locking Device Connector 71630NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71630NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71630NC
Locking Device Connector 71630NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L16-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 71630NC - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
71630NC
BRYT Twist Lock 71630NC
LKG CONN, 30A 3PH 480V, L16-30R,B/W

LKG CONN, 30A 3PH 480V, L16-30R,B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 71630NC 71630NC
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details