Hubbell Incorporated Locking Device Receptacle 71630FR

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71630FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71630FR
Locking Device Receptacle 71630FR
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L16-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • BLACK COLOR
  • L16-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71630FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4303.2024.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers