Hubbell Incorporated Locking Device Connector 71530NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/130-1
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/130-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71530NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71530NC
Locking Device Connector 71530NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/130-1
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L15-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/130-1
Supplier's Site Datasheet
BRYT Twist Lock - 71530NC - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
71530NC
BRYT Twist Lock 71530NC
LKG CONN, 30A 3PH 250V, L15-30R,B/W

LKG CONN, 30A 3PH 250V, L15-30R,B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 71530NC 71530NC
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-016 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details