Hubbell Incorporated Locking Device Plug 71520NPC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 71520NPC - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
71520NPC
Locking Device Plug 71520NPC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L15-20P CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L15-20P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.465 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71520NPC
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 125 Volt 5-20P with Green Neon Light - 4536 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details