Hubbell Incorporated Locking Device Receptacle 71520FR

Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L15-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/124-1, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L15-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/124-1, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71520FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71520FR
Locking Device Receptacle 71520FR
SINGLE LOCKING TYPE NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL BLACK COLOR L15-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/124-1, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • NYLON FACE, MOLDED REINFORCED THERMOPLASTIC POLYESTER BASE MATERIAL
  • BLACK COLOR
  • L15-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • BACK, SIDE WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/124-1, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 71520FR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
71520FR
BRYT Twist Lock 71520FR
LKG RCPT, 20A 3PH 250V, L15-20R,BK

LKG RCPT, 20A 3PH 250V, L15-20R,BK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 71520FR 71520FR
Product Name Locking Device Receptacle BRYT Twist Lock
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-776 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
 - 1-1877068-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details