Hubbell Incorporated Locking Flanged Receptacle Outlet 71520ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L15-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L15-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 71520ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
71520ER
Locking Flanged Receptacle Outlet 71520ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L15-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L15-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 VAC 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71520ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5514 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details