Hubbell Incorporated Locking Device Connector 71430NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/118-1
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/118-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 71430NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
71430NC
Locking Device Connector 71430NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L14-30R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.46 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/118-1
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.46 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/118-1
Supplier's Site Datasheet
BRYT Twist Lock - 71430NC - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
71430NC
BRYT Twist Lock 71430NC
LKG CONN, 30A 125/250V, L14-30R,B/W

LKG CONN, 30A 125/250V, L14-30R,B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 71430NC 71430NC
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 125/250V
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F31S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details