Hubbell Incorporated Locking Power Inlet with Cover 71420MBWP

Description
POLARIZED TYPE NYLON (BODY), DIE-CAST ALUMINUM (PLATE) MATERIAL BLACK/WHITE COLOR L14-20P CONFIGURATION 4 WIRE(S) UL, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING WEATHERPROOF, SELF CLOSING COVER TYPE GROUNDING 3 POLE(S) OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES GASKET, SCREW, AND SPRING LOADED
Datasheet
Description
POLARIZED TYPE NYLON (BODY), DIE-CAST ALUMINUM (PLATE) MATERIAL BLACK/WHITE COLOR L14-20P CONFIGURATION 4 WIRE(S) UL, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING WEATHERPROOF, SELF CLOSING COVER TYPE GROUNDING 3 POLE(S) OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES GASKET, SCREW, AND SPRING LOADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Power Inlet with Cover - 71420MBWP - Hubbell Incorporated
Orange, CT, USA
Locking Power Inlet with Cover
71420MBWP
Locking Power Inlet with Cover 71420MBWP
POLARIZED TYPE NYLON (BODY), DIE-CAST ALUMINUM (PLATE) MATERIAL BLACK/WHITE COLOR L14-20P CONFIGURATION 4 WIRE(S) UL, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING WEATHERPROOF, SELF CLOSING COVER TYPE GROUNDING 3 POLE(S) OPERATING TEMPERATURE -40 TO 85 DEG C INCLUDES GASKET, SCREW, AND SPRING LOADED
  • POLARIZED TYPE
  • NYLON (BODY), DIE-CAST ALUMINUM (PLATE) MATERIAL
  • BLACK/WHITE COLOR
  • L14-20P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA C22.2, CE APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • WEATHERPROOF, SELF CLOSING COVER TYPE
  • GROUNDING
  • 3 POLE(S)
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • INCLUDES GASKET, SCREW, AND SPRING LOADED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71420MBWP
Product Name Locking Power Inlet with Cover
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DLSG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details