Hubbell Incorporated Locking Flanged Receptacle Outlet 71420ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 71420ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
71420ER
Locking Flanged Receptacle Outlet 71420ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L14-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L14-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71420ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

PWR ENT RCPT IEC320-C14 PANEL QC - 649-710-00/28 - Utmel Electronic Limited
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel Mount, Flange
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F42S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details