Hubbell Incorporated Locking Device Receptacle 71230FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L12-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L12-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71230FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71230FR
Locking Device Receptacle 71230FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR L12-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 V 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • L12-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71230FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details