Hubbell Electrical Products Round Box - Nonmetallic 7122RAC

Description
CEILING, OLD WORK TYPE PVC MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER FLUSH MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
Datasheet
Description
CEILING, OLD WORK TYPE PVC MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER FLUSH MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7122RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7122RAC
Round Box - Nonmetallic 7122RAC
CEILING, OLD WORK TYPE PVC MATERIAL 2-5/8 INCH UL 514C APPROVAL 3-1/2 INCH DIAMETER FLUSH MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
  • CEILING, OLD WORK TYPE
  • PVC MATERIAL
  • 2-5/8 INCH
  • UL 514C APPROVAL
  • 3-1/2 INCH DIAMETER
  • FLUSH MOUNTING
  • 50 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7122RAC
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details