Hubbell Electrical Products Round Box - Nonmetallic 7120

Description
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 20 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
Datasheet
Description
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 20 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7120 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7120
Round Box - Nonmetallic 7120
CEILING TYPE POLYCARBONATE MATERIAL 2-5/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 20 STANDARD PACKAGE 12.5 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND
  • CEILING TYPE
  • POLYCARBONATE MATERIAL
  • 2-5/8 INCH
  • UL 514C APPROVAL
  • 4 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7120
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Enclosure - 224236611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details