Hubbell Incorporated Locking Device Receptacle 71120MB

Description
SINGLE LOCKING TYPE NYLON MATERIAL BLACK COLOR L11-20R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 1.56 INCH FACE OUTER DIAMETER CORD DIAMETER 0.3 INCH TO 0.665 INCH APPLICATION INDUSTRIAL
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL BLACK COLOR L11-20R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 1.56 INCH FACE OUTER DIAMETER CORD DIAMETER 0.3 INCH TO 0.665 INCH APPLICATION INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 71120MB - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
71120MB
Locking Device Receptacle 71120MB
SINGLE LOCKING TYPE NYLON MATERIAL BLACK COLOR L11-20R CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 1.56 INCH FACE OUTER DIAMETER CORD DIAMETER 0.3 INCH TO 0.665 INCH APPLICATION INDUSTRIAL
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • L11-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • 1.56 INCH FACE OUTER DIAMETER
  • CORD DIAMETER 0.3 INCH TO 0.665 INCH
  • APPLICATION INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 71120MB
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details