Hubbell Wiring Device-Kellems Locking Device Plug 7102

Description
NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7102 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
7102
Locking Device Plug 7102
NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N

NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7102
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1365676 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSRXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details