Hubbell Incorporated Locking Device Plug 70920NPC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 70920NPC - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
70920NPC
Locking Device Plug 70920NPC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L9-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 600 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND WITH ROBERTSON HEAD SCREW
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L9-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 600 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70920NPC
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details