Hubbell Incorporated Locking Flanged Male Base Inlet 70830MB

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L8-30 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L8-30 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 70830MB - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
70830MB
Locking Flanged Male Base Inlet 70830MB
POLARIZED TYPE NYLON MATERIAL WHITE COLOR L8-30 CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 480 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L8-30 CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 480 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70830MB
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP67 Watertight Connector - K52S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details