Hubbell Incorporated Locking Flanged Receptacle Outlet 70730ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L7-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L7-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 70730ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
70730ER
Locking Flanged Receptacle Outlet 70730ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR L7-30R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L7-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 277 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70730ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-924 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1615D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details