Hubbell Incorporated Locking Device Connector 70720NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.9 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/109-1
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.9 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/109-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 70720NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
70720NC
Locking Device Connector 70720NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.9 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/109-1
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L7-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.9 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, FEDERAL SPECIFICATION WC596/109-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 70720NC
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032000 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Connector - K44.25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details