70630MBWP -- LOCKING POWER INLET WITH COVER
Hubbell Incorporated
Locking Power Inlet with Cover
70630MBWP
Description
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L6-30P CONFIGURATION
3 WIRE(S)
UL, CSA APPROVAL
250 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
2 POLE(S)
BRYANT. BRAND
Description
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L6-30P CONFIGURATION
3 WIRE(S)
UL, CSA APPROVAL
250 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
2 POLE(S)
BRYANT. BRAND
Datasheet
Suppliers
IMPACT RESISTANT, WEATHER PROOF TYPE
NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
L6-30P CONFIGURATION
3 WIRE(S)
UL, CSA APPROVAL
250 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
GROUNDING
2 POLE(S)
BRYANT. BRAND
- IMPACT RESISTANT, WEATHER PROOF TYPE
- NYLON BODY, DIE CAST ALUMINUM PLATE MATERIAL
- L6-30P CONFIGURATION
- 3 WIRE(S)
- UL, CSA APPROVAL
- 250 V VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- GASKETED, WEATHER PROOF PROTECTIVE SELF CLOSING COVER TYPE
- GROUNDING
- 2 POLE(S)
- BRYANT. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
70630MBWP |
|
Product Name
|
Locking Power Inlet with Cover |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Voltage Rating
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers