Hubbell Incorporated Locking Device Connector 70620NCCR

Description
POLARIZED TYPE NYLON MATERIAL WHITE/YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.9 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE/YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.9 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 70620NCCR - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
70620NCCR
Locking Device Connector 70620NCCR
POLARIZED TYPE NYLON MATERIAL WHITE/YELLOW COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.9 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE/YELLOW COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.9 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 70620NCCR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
70620NCCR
BRYT Twist Lock 70620NCCR
LKG CONN, CM, 20A 250V, L6-20R, YL

LKG CONN, CM, 20A 250V, L6-20R, YL

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 70620NCCR 70620NCCR
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Dust Proof; Moisture or Oil Resistant
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details