Hubbell Incorporated Specialty Rocker Switch 6RS11R

Description
POLYCARBONATE ROCKER MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
Datasheet
Description
POLYCARBONATE ROCKER MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rocker Switch - 6RS11R - Hubbell Incorporated
Orange, CT, USA
Specialty Rocker Switch
6RS11R
Specialty Rocker Switch 6RS11R
POLYCARBONATE ROCKER MATERIAL SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL APPLIANCE, RANGE HOOD APPLICATION 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE 1 ILLUMINATED BRYANT[R] BRAND POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
  • POLYCARBONATE ROCKER MATERIAL
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • APPLIANCE, RANGE HOOD APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • 1 ILLUMINATED
  • BRYANT[R] BRAND
  • POWER RATING 1 HP AT 250 VAC, 1/2 HP AT 125 VAC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Rocker Switches
Product Number 6RS11R
Product Name Specialty Rocker Switch
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect
Standards / Compliances CSA Certified; UL Listed
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
High Inrush 10 & 16 AMP Rocker - JWL12RAA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
A8L Miniature Rocker Switch - A8L-21-15N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details