Hubbell Lighting, Inc. Low Voltage Recessed Trim 6LCLED635K8

Description
OPEN REFLECTOR TYPE ALUMINUM MATERIAL 7 INCH SIZE LC6LED/RLC6LED SERIES RECESSED HOUSING USED ON CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND COLOR TEMPERATURE IN KELVIN 3500 NOMINAL INTENSITY 1400 LUMEN
Datasheet
Description
OPEN REFLECTOR TYPE ALUMINUM MATERIAL 7 INCH SIZE LC6LED/RLC6LED SERIES RECESSED HOUSING USED ON CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND COLOR TEMPERATURE IN KELVIN 3500 NOMINAL INTENSITY 1400 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - 6LCLED635K8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
6LCLED635K8
Low Voltage Recessed Trim 6LCLED635K8
OPEN REFLECTOR TYPE ALUMINUM MATERIAL 7 INCH SIZE LC6LED/RLC6LED SERIES RECESSED HOUSING USED ON CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP TYPE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND COLOR TEMPERATURE IN KELVIN 3500 NOMINAL INTENSITY 1400 LUMEN
  • OPEN REFLECTOR TYPE
  • ALUMINUM MATERIAL
  • 7 INCH SIZE
  • LC6LED/RLC6LED SERIES RECESSED HOUSING USED ON
  • CSA (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEFRAME[TM] BRAND
  • COLOR TEMPERATURE IN KELVIN 3500
  • NOMINAL INTENSITY 1400 LUMEN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6LCLED635K8
Product Name Low Voltage Recessed Trim
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details