Hubbell Electrical Products Masonry Box - Steel 698

Description
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 7-13/32 INCH 3-3/4 INCH 3-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 89.8 CU INCH CAPACITY (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (16) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (4) BOTTOM, (4) SIDES, (16) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 7-13/32 INCH 3-3/4 INCH 3-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 89.8 CU INCH CAPACITY (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (16) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (4) BOTTOM, (4) SIDES, (16) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Box - Steel - 698 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Masonry Box - Steel
698
Masonry Box - Steel 698
NON-GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 7-13/32 INCH 3-3/4 INCH 3-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 89.8 CU INCH CAPACITY (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (16) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 24 KNOCKOUT(S) (4) BOTTOM, (4) SIDES, (16) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • NON-GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 7-13/32 INCH
  • 3-3/4 INCH
  • 3-1/2 INCH
  • 4 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 89.8 CU INCH CAPACITY
  • (4) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (4) CONDUIT CONCENTRIC KNOCKOUT SIDES, (16) CONDUIT CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 24 KNOCKOUT(S)
  • (4) BOTTOM, (4) SIDES, (16) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 698
Product Name Masonry Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 7.41 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures Accessories and Hardware - 1413NS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details