689B -- MASONRY BOX - STEEL
Hubbell Electrical Products
Masonry Box - Steel
689B
Description
GANGABLE TYPE
GALVANIZED STEEL MATERIAL
3-1/2 INCH
1 GANG(S)
UL APPROVAL
22.5 CU INCH CAPACITY
(2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT SIDES, (2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
BLOCK-LOC[TM] BRAND
-
Hubbell Electrical Products
Datasheet
Description
GANGABLE TYPE
GALVANIZED STEEL MATERIAL
3-1/2 INCH
1 GANG(S)
UL APPROVAL
22.5 CU INCH CAPACITY
(2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT SIDES, (2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
BLOCK-LOC[TM] BRAND
Datasheet
Suppliers
GANGABLE TYPE
GALVANIZED STEEL MATERIAL
3-1/2 INCH
1 GANG(S)
UL APPROVAL
22.5 CU INCH CAPACITY
(2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT SIDES, (2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE
8 KNOCKOUT(S)
(2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
BLOCK-LOC[TM] BRAND
- GANGABLE TYPE
- GALVANIZED STEEL MATERIAL
- 3-1/2 INCH
- 1 GANG(S)
- UL APPROVAL
- 22.5 CU INCH CAPACITY
- (2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT BOTTOM, (4) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT SIDES, (2) (1/2 INCH, 3/4) INCH CONDUIT THREADED KNOCKOUT ENDS KNOCKOUT SIZE
- 8 KNOCKOUT(S)
- (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
- BLOCK-LOC[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
689B |
|
Product Name
|
Masonry Box - Steel |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
Features
Hinged Cover
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details