Hubbell Incorporated Receptacle with Plate 67W47BRY

Description
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR L5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
Datasheet
Description
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR L5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle with Plate - 67W47BRY - Hubbell Incorporated
Orange, CT, USA
Receptacle with Plate
67W47BRY
Receptacle with Plate 67W47BRY
SINGLE TYPE STAINLESS STEEL MATERIAL YELLOW COLOR L5-20R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING SPRING LOADED COVER COVER TYPE BRYANT[R] BRAND OPERATING TEMPERATURE -20 TO 100 DEG C
  • SINGLE TYPE
  • STAINLESS STEEL MATERIAL
  • YELLOW COLOR
  • L5-20R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SPRING LOADED COVER COVER TYPE
  • BRYANT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 67W47BRY
Product Name Receptacle with Plate
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1405 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R - 2102S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details