Hubbell Electrical Products Utility Box - Steel 663SM

Description
UTILITY TYPE DRAWN STEEL MATERIAL 2 INCH 2 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 1-7/8 INCH 1.875 DEPTH IN INCH 1 GANG(S) UL APPROVAL SURFACE MOUNTING 50 STANDARD PACKAGE 13 CU INCH CAPACITY 3/4 INCH CONDUIT KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (4) SIDE, (2) END KNOCKOUT LOCATION HUBBELL[R], RACO[R] BRAND INCLUSION GROUNDING SCREW, STANDARD PIGTAIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UTILITY TYPE DRAWN STEEL MATERIAL 2 INCH 2 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 1-7/8 INCH 1.875 DEPTH IN INCH 1 GANG(S) UL APPROVAL SURFACE MOUNTING 50 STANDARD PACKAGE 13 CU INCH CAPACITY 3/4 INCH CONDUIT KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (4) SIDE, (2) END KNOCKOUT LOCATION HUBBELL[R], RACO[R] BRAND INCLUSION GROUNDING SCREW, STANDARD PIGTAIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 663SM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
663SM
Utility Box - Steel 663SM
UTILITY TYPE DRAWN STEEL MATERIAL 2 INCH 2 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 1-7/8 INCH 1.875 DEPTH IN INCH 1 GANG(S) UL APPROVAL SURFACE MOUNTING 50 STANDARD PACKAGE 13 CU INCH CAPACITY 3/4 INCH CONDUIT KNOCKOUT SIZE 7 KNOCKOUT(S) (1) BOTTOM, (4) SIDE, (2) END KNOCKOUT LOCATION HUBBELL[R], RACO[R] BRAND INCLUSION GROUNDING SCREW, STANDARD PIGTAIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UTILITY TYPE
  • DRAWN STEEL MATERIAL
  • 2 INCH
  • 2 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 1-7/8 INCH
  • 1.875 DEPTH IN INCH
  • 1 GANG(S)
  • UL APPROVAL
  • SURFACE MOUNTING
  • 50 STANDARD PACKAGE
  • 13 CU INCH CAPACITY
  • 3/4 INCH CONDUIT KNOCKOUT SIZE
  • 7 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDE, (2) END KNOCKOUT LOCATION
  • HUBBELL[R], RACO[R] BRAND
  • INCLUSION GROUNDING SCREW, STANDARD PIGTAIL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 663SM
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details