6372CR -- LOCKING POWER INLET WITH COVER
Hubbell Incorporated
Locking Power Inlet with Cover
6372CR
Description
CORROSION RESISTANT TYPE
CHROME PLATED BRASS MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GASKETED, HINGED, THREADED COVER TYPE
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Description
CORROSION RESISTANT TYPE
CHROME PLATED BRASS MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GASKETED, HINGED, THREADED COVER TYPE
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Suppliers
Locking Power Inlet with Cover
6372CR
CORROSION RESISTANT TYPE
CHROME PLATED BRASS MATERIAL
3 WIRE(S)
UL, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GASKETED, HINGED, THREADED COVER TYPE
GROUNDING
2 POLE(S)
BRYANT[R] BRAND
BLADE MATERIAL NICKEL PLATED COPPER ALLOY
- CORROSION RESISTANT TYPE
- CHROME PLATED BRASS MATERIAL
- 3 WIRE(S)
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GASKETED, HINGED, THREADED COVER TYPE
- GROUNDING
- 2 POLE(S)
- BRYANT[R] BRAND
- BLADE MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
6372CR |
|
Product Name
|
Locking Power Inlet with Cover |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Corrosion Resistant
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details