Hubbell Incorporated Locking Device Receptacle 6370CR

Description
SINGLE LOCKING TYPE NICKEL PLATED BRASS CASING MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 2.12 INCH FACE OUTER DIAMETER BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet
Description
SINGLE LOCKING TYPE NICKEL PLATED BRASS CASING MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 2.12 INCH FACE OUTER DIAMETER BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 6370CR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
6370CR
Locking Device Receptacle 6370CR
SINGLE LOCKING TYPE NICKEL PLATED BRASS CASING MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 2.12 INCH FACE OUTER DIAMETER BRYANT[R] BRAND CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
  • SINGLE LOCKING TYPE
  • NICKEL PLATED BRASS CASING MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 2.12 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
  • CONTACT MATERIAL NICKEL PLATED COPPER ALLOY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 6370CR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant; Locking
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Straight Blade Device - Q-712 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1519140 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details