Hubbell Incorporated Locking Device Plug 6361CR

Description
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE
Datasheet
Description
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 6361CR - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
6361CR
Locking Device Plug 6361CR
POLARIZED TYPE NICKEL PLATED BRASS MATERIAL METALLIC COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.83 TO 1.1 INCH CORD SIZE
  • POLARIZED TYPE
  • NICKEL PLATED BRASS MATERIAL
  • METALLIC COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.83 TO 1.1 INCH CORD SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 6361CR
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20 with Filter, ECO design, front or rear side Mounting - 5130 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details