SCHURTER Inc IEC Appliance Inlet C20 with Filter, ECO design, front or rear side Mounting 5130

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals Unique Selling Proposition ECO design Metal flange for optimal shielding Compact design V-Lock cord retaining Characteristics Optimal shielding due to completely closed filter case, unpotted Suitable for assembly in metal plated plastic housings Version with class X1 and X2 (standard version) capacitors Universal line filter for standard applications Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Solder terminals Medical Version (M80) Capacity CX 330 nF Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals Unique Selling Proposition ECO design Metal flange for optimal shielding Compact design V-Lock cord retaining Characteristics Optimal shielding due to completely closed filter case, unpotted Suitable for assembly in metal plated plastic housings Version with class X1 and X2 (standard version) capacitors Universal line filter for standard applications Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Solder terminals Medical Version (M80) Capacity CX 330 nF Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20 with Filter, ECO design, front or rear side Mounting - 5130 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20 with Filter, ECO design, front or rear side Mounting
5130
IEC Appliance Inlet C20 with Filter, ECO design, front or rear side Mounting 5130
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals Unique Selling Proposition ECO design Metal flange for optimal shielding Compact design V-Lock cord retaining Characteristics Optimal shielding due to completely closed filter case, unpotted Suitable for assembly in metal plated plastic housings Version with class X1 and X2 (standard version) capacitors Universal line filter for standard applications Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Solder terminals Medical Version (M80) Capacity CX 330 nF Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version
  • Quick connect terminals

Unique Selling Proposition

  • ECO design
  • Metal flange for optimal shielding
  • Compact design
  • V-Lock cord retaining

Characteristics

  • Optimal shielding due to completely closed filter case, unpotted
    Suitable for assembly in metal plated plastic housings
  • Version with class X1 and X2 (standard version) capacitors
  • Universal line filter for standard applications
  • Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
    For applications according IEC/UL 62368-1 we recommend variants with bleed resistor

Other versions on request

  • Solder terminals
  • Medical Version (M80)
  • Capacity CX 330 nF

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 486-1370-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1370-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1370-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 5130.0000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5130.0000
AC Power Entry Modules 5130.0000
AC Power Entry Modules SCREW-ON QC 16A STD. FRONT MNT. X2

AC Power Entry Modules SCREW-ON QC 16A STD. FRONT MNT. X2

Buy Now Datasheet

Technical Specifications

  SCHURTER Inc DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 5130 486-1370-ND 5130.0000
Product Name IEC Appliance Inlet C20 with Filter, ECO design, front or rear side Mounting Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Plug; Power Entry Module Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Applications Hospital
Mounting Style Panel; Screw On Mounting Panel; Flange Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3184-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-107-473 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2104-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers