Hubbell Electrical Products Floor Box 6264

Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 3.69 INCH 2 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 30 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 3.69 INCH 2 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 30 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6264 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6264
Floor Box 6264
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 3.69 INCH 2 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 4 STANDARD PACKAGE 30 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • GRAY POWDER COATED CAST IRON MATERIAL
  • 3.69 INCH
  • 2 INCH
  • 4.81 INCH
  • RECTANGULAR SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 4 HUB(S)
  • 1 GANG(S)
  • UL 514-A APPROVAL
  • 6250, 6288, 6289, 6291 COVER TYPE
  • 4 STANDARD PACKAGE
  • 30 CU INCH CAPACITY
  • SINGLE SERVICE SERVICE TYPE
  • (4) 3/4 INCH SIDES KNOCKOUT SIZE
  • 4 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6264
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details