Hubbell Electrical Products Floor Box 6261

Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 4.68 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 33 CU INCH CAPACITY FLUSH SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 4.68 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 33 CU INCH CAPACITY FLUSH SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6261 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6261
Floor Box 6261
FULLY ADJUSTABLE TYPE GRAY POWDER COATED CAST IRON MATERIAL 4.68 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 4 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 33 CU INCH CAPACITY FLUSH SERVICE TYPE (4) 3/4 INCH SIDES KNOCKOUT SIZE 4 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • GRAY POWDER COATED CAST IRON MATERIAL
  • 4.68 INCH
  • ROUND SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 4 HUB(S)
  • UL 514-A APPROVAL
  • 6249, 6284, 6285, 6287 COVER TYPE
  • 4 STANDARD PACKAGE
  • 33 CU INCH CAPACITY
  • FLUSH SERVICE TYPE
  • (4) 3/4 INCH SIDES KNOCKOUT SIZE
  • 4 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 3-3/4 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6261
Product Name Floor Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details