Hubbell Electrical Products Floor Box 6256

Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 6 INCH 3.72 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 2 STANDARD PACKAGE 54 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet
Description
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 6 INCH 3.72 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 2 STANDARD PACKAGE 54 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box - 6256 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box
6256
Floor Box 6256
FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 6 INCH 3.72 INCH 4.81 INCH RECTANGULAR SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) 1 GANG(S) UL 514-A APPROVAL 6250, 6288, 6289, 6291 COVER TYPE 2 STANDARD PACKAGE 54 CU INCH CAPACITY SINGLE SERVICE SERVICE TYPE (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE 13 KNOCKOUT(S) DATA, POWER, VOICE DEVICE TYPE CARPET FLANGE COVER MOUNTING 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
  • FULLY ADJUSTABLE TYPE
  • STAMPED ZINC COAT STEEL MATERIAL
  • 6 INCH
  • 3.72 INCH
  • 4.81 INCH
  • RECTANGULAR SHAPE
  • CONCRETE FLOOR INSTALLATION
  • 8 HUB(S)
  • 1 GANG(S)
  • UL 514-A APPROVAL
  • 6250, 6288, 6289, 6291 COVER TYPE
  • 2 STANDARD PACKAGE
  • 54 CU INCH CAPACITY
  • SINGLE SERVICE SERVICE TYPE
  • (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH SIDE, (2) 3/4 INCH SIDE, (2) 1 INCH SIDE, (2) 1-1/4 INCH SIDE KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • DATA, POWER, VOICE DEVICE TYPE
  • CARPET FLANGE COVER MOUNTING
  • 1.25 INCH PRE POUR, 0.38 INCH POST POUR, 4 INCH MINIMUM D ADJUSTMENT SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6256
Product Name Floor Box
Type Junction Box
Shape Rectangular
Width 3.72 inch (94.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Hand Held Enclosures - 583230 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details