Hubbell Electrical Products Floor Box Assembly 6236

Description
NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18 CU INCH CAPACITY SINGLE FLUSH SERVICE TYPE (4) 1/2 INCH CONDUIT SIDES, (4) CABLE END, (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE, 3-1/2 INCH DEEP BOX
Datasheet
Description
NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18 CU INCH CAPACITY SINGLE FLUSH SERVICE TYPE (4) 1/2 INCH CONDUIT SIDES, (4) CABLE END, (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE, 3-1/2 INCH DEEP BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Box Assembly - 6236 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floor Box Assembly
6236
Floor Box Assembly 6236
NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18 CU INCH CAPACITY SINGLE FLUSH SERVICE TYPE (4) 1/2 INCH CONDUIT SIDES, (4) CABLE END, (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE, 3-1/2 INCH DEEP BOX
  • NON-ADJUSTABLE TYPE
  • 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL
  • 4.5 INCH
  • 2.75 INCH
  • RECTANGULAR SHAPE
  • WOOD FLOOR INSTALLATION
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • CARPET/TILE MOUNTING
  • 4 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • SINGLE FLUSH SERVICE TYPE
  • (4) 1/2 INCH CONDUIT SIDES, (4) CABLE END, (1) 1/2 INCH BOTTOM KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • THREADED DEVICE MOUNTING HOLE
  • COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK
  • FINISH BRASS
  • INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE, 3-1/2 INCH DEEP BOX
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 6236
Product Name Floor Box Assembly
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details