14 TO 4 AWG WIRE SIZE
UL 508, CSA C22.2 APPROVAL
240/480/600 VAC VOLTAGE RATING
BOX/PANEL MOUNTING
60 AMPERE CURRENT RATING
10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING
2 POLE(S)
SCREW TERMINAL TYPE
CLASS J FUSE PROVISION
80 AMPERE FUSE CLIP CURRENT RATING
BRYANT[R] BRAND
14 TO 4 AWG WIRE SIZE
UL 508, CSA C22.2 APPROVAL
240/480/600 VAC VOLTAGE RATING
BOX/PANEL MOUNTING
60 AMPERE CURRENT RATING
10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING