Hubbell Incorporated Straight Blade Plug 5966VBK

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NEMA 5-15P CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.23 TO 0.36 INCH CORD SIZE COBRA[R] BRAND INSULATION PIERCING BLADES
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NEMA 5-15P CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.23 TO 0.36 INCH CORD SIZE COBRA[R] BRAND INSULATION PIERCING BLADES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5966VBK - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
5966VBK
Straight Blade Plug 5966VBK
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NEMA 5-15P CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL/IMPACT RESISTANT 0.23 TO 0.36 INCH CORD SIZE COBRA[R] BRAND INSULATION PIERCING BLADES
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL/IMPACT RESISTANT
  • 0.23 TO 0.36 INCH CORD SIZE
  • COBRA[R] BRAND
  • INSULATION PIERCING BLADES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5966VBK
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15R Locking Device - Q-622 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Small Box Receptacle - D41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details