Hubbell Electrical Products Switch Box - Steel 590

Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 590 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
590
Switch Box - Steel 590
GANGABLE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3 INCH 3-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL PLASTER EAR MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 9 KNOCKOUT(S) (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • GANGABLE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 3-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • PLASTER EAR MOUNTING
  • 50 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES, (4) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES, (4) ENDS KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 590
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
2 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 2832125 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 2.68 inch (68 mm)
View Details