Hubbell Wiring Device-Kellems Combination Duplex Receptacle 5890

Description
BROWN COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC
Datasheet
Description
BROWN COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5890 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Combination Duplex Receptacle
5890
Combination Duplex Receptacle 5890
BROWN COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC

BROWN COLOR; UL 498, FSUL WC596 APPROVAL; SIDE WIRING; 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1; 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2; APPLICABLE STANDARD NEMA WD-1/WD-6; MATERIAL PVC (BACK BODY), NYLON (FAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5890
Product Name Combination Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole - 1064 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details