Hubbell Wiring Device-Kellems Pin and Sleeve Connector 58711

Description
MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44
Datasheet
Description
MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 58711 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
58711
Pin and Sleeve Connector 58711
MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44

MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 58711
Product Name Pin and Sleeve Connector
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3180-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details