Hubbell Wiring Device-Kellems Straight Blade Plug 5864-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5864-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
5864-BK
Straight Blade Plug 5864-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5864-BK
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Medium Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254470 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details