Hubbell Wiring Device-Kellems Duplex/Single Receptacle 5862-W

Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROU
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5862-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
5862-W
Duplex/Single Receptacle 5862-W
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROU

DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROU

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 5862-W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details