Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle 58058

Description
STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44
Description
STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Pin and Sleeve Receptacle
58058
Pin and Sleeve Receptacle 58058
STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44

STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 58058
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details