Hubbell Incorporated Duplex/Single Receptacle 5782

Description
DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS USED ON 4 INCH ROUND METAL BOX COVER
Datasheet
Description
DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS USED ON 4 INCH ROUND METAL BOX COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5782 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
5782
Duplex/Single Receptacle 5782
DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS USED ON 4 INCH ROUND METAL BOX COVER
  • DUPLEX TYPE
  • MOLDED UREA, STEEL YOKE MATERIAL
  • BROWN COLOR
  • 7-15R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL, NOM APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • ARC RESISTANT, RUST RESISTANT
  • BACK, SIDE WIRING
  • BRYANT. BRAND
  • CONTACT MATERIAL BRASS
  • USED ON 4 INCH ROUND METAL BOX COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 5782
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; NOM
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609946-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details